TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS150BP-24/CO2

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS150BP-24/CO2 is a 150W industrial-grade AC-DC power supply with a 24V output and double-sided PCB coating for enhanced environmental protection. It supports input voltages from 85 to 265 Vac and delivers up to 200% peak power for 5 seconds with a 40% duty cycle. Convection-cooled and rated for operation from -10 to +70°C with derating above 50°C, it features a 5-year warranty and meets IEC/UL/CSA/EN62368-1, 60950-1, and EN50178 safety standards. The unit measures 160 x 75 x 37 mm in open-frame configuration and complies with EN55011, EN55032-B, FCC-B, and VCCI-B EMI limits. It has a typical efficiency of 87% at 100 Vac and 90% at 200 Vac, with an MTBF of 217,836 hours per JEITA RCR-9102B.

Datasheet Summary
Powered by GS/AI

The ZWS150BP-24/CO2 is a 150W industrial-grade AC-DC power supply with a 24V output and double-sided PCB coating for enhanced environmental protection. It supports input voltages from 85 to 265 Vac and delivers up to 200% peak power for 5 seconds with a 40% duty cycle. Convection-cooled and rated for operation from -10 to +70°C with derating above 50°C, it features a 5-year warranty and meets IEC/UL/CSA/EN62368-1, 60950-1, and EN50178 safety standards. The unit measures 160 x 75 x 37 mm in open-frame configuration and complies with EN55011, EN55032-B, FCC-B, and VCCI-B EMI limits. It has a typical efficiency of 87% at 100 Vac and 90% at 200 Vac, with an MTBF of 217,836 hours per JEITA RCR-9102B.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS150BP-24/CO2 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS150BP-24/CO2
AC-DC Power Supplies ZWS150BP-24/CO2
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number ZWS150BP-24/CO2
Product Name AC-DC Power Supplies
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features 200% peak power capability 10 Year e-cap Lifetime
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-1kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-15KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS350M-18/F - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
AC-DC Power Supplies - CUS60M-15/SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers