The ZWS-BAF series comprises industrial-grade, convection-cooled AC-DC power supplies designed for high-reliability applications, with a 5-year warranty and 10-year electrolytic capacitor lifetime. The ZWS100BAF-15 variant provides a 15 V output at up to 6.7 A, delivering 100.5 W with a maximum ripple and noise of 180 mV, and efficiency of 86% at 100 Vac and 88% at 200 Vac. It operates from an input range of 85 to 265 Vac, with a 47 to 63 Hz frequency, and meets IEC61000-3-2 for harmonic compliance and EN55011/EN55032-B for EMI. The open-frame model measures 155 x 62 x 33 mm and weighs 290 g. Optional double-sided PCB coating is available, as indicated by the /CO2 suffix. The series supports remote on/off on models ZWS100BAF and above, and complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONV, ENCLOSED, 1 O/P, 100W, 6.7A, 15V; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:15V; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series; Height:33.02mm; Length:154.94mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS100BAF-15/CO2 | 84R9219 |
| Product Name | AC-DC Power Supplies | Ac-Dc Conv, Enclosed, 1 O/p, 100W, 6.7A, 15V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |