TDK-Lambda Europe GmbH 15W Single & Dual DC-DC converters PXB15-24D05

Description
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint 9-36V or 18-75VDC Input Six Sided Shielding Standard pin out High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint 9-36V or 18-75VDC Input Six Sided Shielding Standard pin out High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXB15-24D05 is a 15W dual output DC-DC converter with a 1" x 1" footprint, designed for industrial and telecom applications. It operates from a 9-36VDC input, providing ±5V at up to 1.5A per rail with 85% efficiency and 100mVp-p ripple. The converter features six-sided shielding, a fixed 400kHz switching frequency, and remote on/off control with negative logic as standard. It complies with IEC/UL/CSA/EN 62368-1 and EN61000-4-2, -3, -4, -5, -6 (Pref Criteria A), meeting EN55022 Level A conducted and radiated emissions. The package measures 25.4 x 25.4 x 9.9mm and weighs 15g, with an operating temperature range of -40°C to +85°C. Isolation is 1600VDC between input and output, and 1000VDC between input/output and case.

Datasheet Summary
Powered by GS/AI

The PXB15-24D05 is a 15W dual output DC-DC converter with a 1" x 1" footprint, designed for industrial and telecom applications. It operates from a 9-36VDC input, providing ±5V at up to 1.5A per rail with 85% efficiency and 100mVp-p ripple. The converter features six-sided shielding, a fixed 400kHz switching frequency, and remote on/off control with negative logic as standard. It complies with IEC/UL/CSA/EN 62368-1 and EN61000-4-2, -3, -4, -5, -6 (Pref Criteria A), meeting EN55022 Level A conducted and radiated emissions. The package measures 25.4 x 25.4 x 9.9mm and weighs 15g, with an operating temperature range of -40°C to +85°C. Isolation is 1600VDC between input and output, and 1000VDC between input/output and case.

Suppliers

Company
Product
Description
Supplier Links
15W Single & Dual DC-DC converters - PXB15-24D05 - TDK-Lambda Europe GmbH
Achern, Germany
15W Single & Dual DC-DC converters
PXB15-24D05
15W Single & Dual DC-DC converters PXB15-24D05
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint 9-36V or 18-75VDC Input Six Sided Shielding Standard pin out High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.

Features

  • Industry Standard Footprint
  • 9-36V or 18-75VDC Input
  • Six Sided Shielding
  • Standard pin out
  • High Efficiency

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PXB15-24D05
Product Name 15W Single & Dual DC-DC converters
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
DINRail mount DC-DC converters - DPX15-24WS5P1 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.1 volts
View Details
400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters - i7A4W060A033V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Voltage 3.3 to 18.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details