The ZWQ80-5224/A is a 80W quad-output AC-DC power supply with a low-profile design measuring 93.5 x 35 x 210 mm, suitable for 1U enclosures. It features a universal input range of 85 to 265VAC, power factor correction meeting EN61000-3-2, and a floating, adjustable fourth output of 24V capable of up to 1.5A convection or 2.0A forced air cooling. The main outputs include 5V, +12V/+15V, and -12V/-15V, with output voltage accuracy of ±5% for V2 and V3. It operates from -10°C to 60°C under convection cooling, derating linearly to 50% load above 40°C, and includes over-power protection exceeding 109W. The unit complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 4 Output 5V 12V -12V 24V 8A, 2A, 2A, 1.5A 85 ~ 265 VAC Input
Power Supply, 109 Watt, 120/240V, +5, +/-15, 24V
AC-DC CONVERTER, ENCLOSED, 4 O/P, 80W, 8A, 2A, 2A, 3A; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:80W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:12V; Length:225mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWQ80-5224/A | 3770730 | 285-ZWQ80-5224/A-ND | 70177520 | 88K2032 |
| Product Name | AC-DC Power Supplies | Switching Power Supplies | AC DC Converters | Power Supply, 109 Watt, 120/240V, +5, +/-15, 24V | Ac-Dc Converter, Enclosed, 4 O/p, 80W, 8A, 2A, 2A, 3A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | 1 | DC Power Supply; AC/DC Converter | ||
| Technology | Switching Power Supply | ||||
| Features | 4 outputs Power Factor Corrected Peak Power Capability | Power Factor Correction | |||
| Operating Temperature | -10 to 50 C (14 to 122 F) | -10 C (14 F) | -10 to 60 C (14 to 140 F) | ||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |