The ZWQ80-5223/A is a 80W quad-output AC-DC power supply with a universal input range of 85-265VAC and power factor correction for global use. It features a fixed 5V output at up to 10A, dual adjustable ±12V/±15V outputs, and a floating adjustable 3.3V output at up to 9A, all with ±5% output voltage accuracy. The unit has a low-profile enclosure measuring 93.5 × 35 × 210 mm and includes a cover and L-bracket for mounting. Maximum output power under convection cooling is 80W, with a typical efficiency of 72% and a hold-up time of 20ms. Operating temperature ranges from -10°C to 60°C under convection cooling, derating linearly to 50% load above 40°C. It complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 4 Output 5V 12V -12V 3.3V 8A, 2A, 2A, 7A 85 ~ 265 VAC Input
AC-DC CONVERTER, ENCLOSED, 4 O/P, 80W, 8A, 2A, 2A, 3A; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:80W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:12V; Length:225mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWQ80-5223/A | 285-ZWQ80-5223/A-ND | 6352256 | 10K0797 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Switching Power Supplies | Ac-Dc Converter, Enclosed, 4 O/p, 80W, 8A, 2A, 2A, 3A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | 1 | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | |||
| Features | 4 outputs Power Factor Corrected Peak Power Capability | Power Factor Correction | ||
| Operating Temperature | -10 to 50 C (14 to 122 F) | -10 to 60 C (14 to 140 F) | -10 C (14 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |