TDK-Lambda Americas Inc. AC-DC Power Supplies ZWQ80-5222/A

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWQ80-5222/A is an 80W quad-output AC-DC power supply with a universal input range of 85-265VAC and power factor correction. It features a low-profile design measuring 93.5×35×210mm and is enclosed with a cover and L-bracket. Outputs include a fixed 5V at up to 8A convection-cooled, dual adjustable ±12/±15V at 2A each, and a floating adjustable 12V output at 3A. The unit meets IEC/UL/CSA/EN62368-1, 60950-1 safety standards and complies with EN55011, EN55022-B, FCC Class B, and VCCI-B for EMI. Efficiency is 72% typical, with a hold-up time of 20ms. Operating temperature ranges from -10°C to 60°C under convection cooling, derating to 50% load above 40°C. Weight is 550g.

Datasheet Summary
Powered by GS/AI

The ZWQ80-5222/A is an 80W quad-output AC-DC power supply with a universal input range of 85-265VAC and power factor correction. It features a low-profile design measuring 93.5×35×210mm and is enclosed with a cover and L-bracket. Outputs include a fixed 5V at up to 8A convection-cooled, dual adjustable ±12/±15V at 2A each, and a floating adjustable 12V output at 3A. The unit meets IEC/UL/CSA/EN62368-1, 60950-1 safety standards and complies with EN55011, EN55022-B, FCC Class B, and VCCI-B for EMI. Efficiency is 72% typical, with a hold-up time of 20ms. Operating temperature ranges from -10°C to 60°C under convection cooling, derating to 50% load above 40°C. Weight is 550g.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWQ80-5222/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWQ80-5222/A
AC-DC Power Supplies ZWQ80-5222/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-ZWQ80-5222/A-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZWQ80-5222/A-ND
AC DC Converters 285-ZWQ80-5222/A-ND
Enclosed AC DC Converters 4 Output 5V 12V -12V 12V 8A, 2A, 2A, 3A 85 ~ 265 VAC Input

Enclosed AC DC Converters 4 Output 5V 12V -12V 12V 8A, 2A, 2A, 3A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 4 O/p, 80W, 8A, 2A, 2A, 3A; Power Supply Approvals Tdk-Lambda - 10K0794 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 4 O/p, 80W, 8A, 2A, 2A, 3A; Power Supply Approvals Tdk-Lambda
10K0794
Ac-Dc Converter, Enclosed, 4 O/p, 80W, 8A, 2A, 2A, 3A; Power Supply Approvals Tdk-Lambda 10K0794
AC-DC CONVERTER, ENCLOSED, 4 O/P, 80W, 8A, 2A, 2A, 3A; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:80W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:12V; Length:225mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 4 O/P, 80W, 8A, 2A, 2A, 3A; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:80W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:12V; Length:225mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ZWQ80-5222/A 285-ZWQ80-5222/A-ND 10K0794
Product Name AC-DC Power Supplies AC DC Converters Ac-Dc Converter, Enclosed, 4 O/p, 80W, 8A, 2A, 2A, 3A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features 4 outputs Power Factor Corrected Peak Power Capability Power Factor Correction
Operating Temperature -10 to 50 C (14 to 122 F) -10 to 60 C (14 to 140 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203S-15kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details