TDK-Lambda Americas Inc. AC-DC Power Supplies CSS65A-5

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSS65A-5 is a 65W AC-DC power supply designed for medical and ITE applications, featuring an industry-standard 2 x 4-inch footprint. It operates from a 90-264VAC input range, delivers a 5V output at up to 8A, and meets safety standards including UL/CSA/IEC/EN60601-1 and EN62368-1, with reinforced 4kVAC input-to-output isolation. The unit has less than 250μA leakage current, >10ms hold-up time at 115VAC, and average efficiency of 86% at 5V output. Ripple and noise are specified at 100mV full load and 20mV at less than 30% load. Dimensions are 50.8 x 101.6 x 30.5mm with convection cooling, and it is rated for operation from 0°C to 70°C with derating above 50°C. Weight is 136g and includes remote sense capability. The model includes Molex connectors by default.

Datasheet Summary
Powered by GS/AI

The CSS65A-5 is a 65W AC-DC power supply designed for medical and ITE applications, featuring an industry-standard 2 x 4-inch footprint. It operates from a 90-264VAC input range, delivers a 5V output at up to 8A, and meets safety standards including UL/CSA/IEC/EN60601-1 and EN62368-1, with reinforced 4kVAC input-to-output isolation. The unit has less than 250μA leakage current, >10ms hold-up time at 115VAC, and average efficiency of 86% at 5V output. Ripple and noise are specified at 100mV full load and 20mV at less than 30% load. Dimensions are 50.8 x 101.6 x 30.5mm with convection cooling, and it is rated for operation from 0°C to 70°C with derating above 50°C. Weight is 136g and includes remote sense capability. The model includes Molex connectors by default.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CSS65A-5 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CSS65A-5
AC-DC Power Supplies CSS65A-5
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
40-150W medical AC-DC power supplies - CSS65A-5 - TDK-Lambda Europe GmbH
Achern, Germany
40-150W medical AC-DC power supplies
CSS65A-5
40-150W medical AC-DC power supplies CSS65A-5
The CSS series of medically certified AC-DC power supplies are available in either the industry standard 2' x 4' (40-60W) or 3' x 5' (150W) footprints and have output voltages ranging from 5 to 48V. The CSS65 has remote sense to compensate for output cable voltage drops and the CSS150 has remote on/off and an off-load power draw of <0.5W. Features Wide Range AC Input Low profile, Industry Standard Footprint Global Safety Agency Compliance Applications for this product Medical / Clinical / Scientific Test & Measurement

The CSS series of medically certified AC-DC power supplies are available in either the industry standard 2' x 4' (40-60W) or 3' x 5' (150W) footprints and have output voltages ranging from 5 to 48V. The CSS65 has remote sense to compensate for output cable voltage drops and the CSS150 has remote on/off and an off-load power draw of <0.5W.

Features

  • Wide Range AC Input
  • Low profile, Industry Standard Footprint
  • Global Safety Agency Compliance

Applications for this product

  • Medical / Clinical / Scientific
  • Test & Measurement
Supplier's Site Datasheet
AC DC Converters - 285-2689-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-2689-ND
AC DC Converters 285-2689-ND
Open Frame AC DC Converters 1 Output 5V 8A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 8A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 5V, 8A; Power Supply Approvals Tdk-Lambda - 14AC0906 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 5V, 8A; Power Supply Approvals Tdk-Lambda
14AC0906
Power Supply, Medical, Ac-Dc, 5V, 8A; Power Supply Approvals Tdk-Lambda 14AC0906
POWER SUPPLY, MEDICAL, AC-DC, 5V, 8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 5V, 8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CSS65A-5 CSS65A-5 285-2689-ND 14AC0906
Product Name AC-DC Power Supplies 40-150W medical AC-DC power supplies AC DC Converters Power Supply, Medical, Ac-Dc, 5V, 8A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame Open Frame
Features Medical and Industrial certifications Industry standard footprint Dual input fuses
Operating Temperature -20 to 70 C (-4 to 158 F) 70 C (158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS400M-15/FX5 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
High Voltage Power Supplies - 802L-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-30KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details