The ZUP60-14 is a programmable DC power supply with a 0-60 V, 0-14 A output range, delivering 840 W in constant voltage or constant current mode. It features built-in RS232 and RS485 interfaces, digital 3.5-digit voltage and 3-digit current displays, and remote sense up to 0.5 V compensation. Voltage programming accuracy is 0.02% + 20 mV, current accuracy is 0.4% + 40 mA, and output ripple is 5 mV (5 Hz-1 MHz) and 60 mV (20 MHz BW). Efficiency is 80% at 100 VAC and 84% at 200 VAC. It operates from 85-265 VAC, has a 0°C to 50°C temperature range, and meets UL3111-1, EN61010-1, and CE Mark safety standards. The unit includes overvoltage, overtemperature protection, and a 3-year warranty.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 60VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 14A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
POWER SUPPLY, BENCH, 60V, 840W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:14A; Power Rating:840W; Supply Voltage Min:85VAC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZUP60-14/U | 285-1679-ND | 26K5928 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Power Supply, Bench, 60V, 840W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply; 1 | |
| Technology | Switching Power Supply | ||
| Features | Built-in RS-232 & RS-485 Interface Parallel Operation Active Power Factor Correction | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | EN61010-1 CSA C22.2 No.1010.1-92 UL3111-1 | ROHS COMP | RoHS Compliant |