TDK-Lambda Americas Inc. Power Supplies (Test, Bench) ZUP6-66

Description
0 ~ 6VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 66A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Request a Quote Datasheet
Description
0 ~ 6VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 66A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 285-ZUP6-66-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
285-ZUP6-66-ND
Power Supplies (Test, Bench) 285-ZUP6-66-ND
0 ~ 6VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 66A Output 400W Features Memory, Programmable, RS232 and RS485 Interface

0 ~ 6VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 66A Output 400W Features Memory, Programmable, RS232 and RS485 Interface

Buy Now Datasheet
Bench Power Supply, Prog, 1Ch, 6V, 66A; Power Supply Output Type Tdk-Lambda - 87H5113 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 6V, 66A; Power Supply Output Type Tdk-Lambda
87H5113
Bench Power Supply, Prog, 1Ch, 6V, 66A; Power Supply Output Type Tdk-Lambda 87H5113
BENCH POWER SUPPLY, PROG, 1CH, 6V, 66A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:66A; Power Rating:396W; Plug Type:- RoHS Compliant: Yes

BENCH POWER SUPPLY, PROG, 1CH, 6V, 66A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:66A; Power Rating:396W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-ZUP6-66-ND 87H5113
Product Name Power Supplies (Test, Bench) Bench Power Supply, Prog, 1Ch, 6V, 66A; Power Supply Output Type Tdk-Lambda
Type DC Power Supply; 1
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Voltage 0.0 to 6.0 volts 0.0 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details