TDK-Lambda Americas Inc., High Power Division Power Supply, Bench, Adj, 6V/33A, Cal D; Power Supply Output Type Tdk-Lambda ZUP6-33/U CAL D

Description
POWER SUPPLY, BENCH, ADJ, 6V/33A, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:33A; Power Rating:198W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 6V/33A, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:33A; Power Rating:198W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 6V/33A, Cal D; Power Supply Output Type Tdk-Lambda - 12AC6012 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 6V/33A, Cal D; Power Supply Output Type Tdk-Lambda
12AC6012
Power Supply, Bench, Adj, 6V/33A, Cal D; Power Supply Output Type Tdk-Lambda 12AC6012
POWER SUPPLY, BENCH, ADJ, 6V/33A, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:33A; Power Rating:198W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 6V/33A, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:33A; Power Rating:198W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6012
Product Name Power Supply, Bench, Adj, 6V/33A, Cal D; Power Supply Output Type Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227700 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details