PROGRAMMABLE POWER SUPPLY, 864W, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:24A; Power Rating:864W; Plug Type:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 12AC6006 |
| Product Name | Programmable Power Supply, 864W, Cal D; Power Supply Output Type Tdk-Lambda |
| Regulatory Compliance | RoHS Compliant |