TDK-Lambda Americas Inc., High Power Division Power Supply, Bench, Adj, 36V/12A, Cal; Power Supply Output Type Tdk-Lambda ZUP36-12/U CAL

Description
POWER SUPPLY, BENCH, ADJ, 36V/12A, CAL; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:12A; Power Rating:432W; Plug Type:- RoHS Compliant: Yes
Description
POWER SUPPLY, BENCH, ADJ, 36V/12A, CAL; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:12A; Power Rating:432W; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 36V/12A, Cal; Power Supply Output Type Tdk-Lambda - 12AC6002 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 36V/12A, Cal; Power Supply Output Type Tdk-Lambda
12AC6002
Power Supply, Bench, Adj, 36V/12A, Cal; Power Supply Output Type Tdk-Lambda 12AC6002
POWER SUPPLY, BENCH, ADJ, 36V/12A, CAL; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:12A; Power Rating:432W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 36V/12A, CAL; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:12A; Power Rating:432W; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6002
Product Name Power Supply, Bench, Adj, 36V/12A, Cal; Power Supply Output Type Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details