TDK-Lambda Americas Inc., High Power Division Pwr Supply, Bench, Adj, 36V/12A, Cal Du; Power Supply Output Type Tdk-Lambda ZUP36-12/U CAL DU

Description
PWR SUPPLY, BENCH, ADJ, 36V/12A, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:12A; Power Rating:432W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY, BENCH, ADJ, 36V/12A, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:12A; Power Rating:432W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply, Bench, Adj, 36V/12A, Cal Du; Power Supply Output Type Tdk-Lambda - 12AC6004 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply, Bench, Adj, 36V/12A, Cal Du; Power Supply Output Type Tdk-Lambda
12AC6004
Pwr Supply, Bench, Adj, 36V/12A, Cal Du; Power Supply Output Type Tdk-Lambda 12AC6004
PWR SUPPLY, BENCH, ADJ, 36V/12A, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:12A; Power Rating:432W; Plug Type:- RoHS Compliant: Yes

PWR SUPPLY, BENCH, ADJ, 36V/12A, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:12A; Power Rating:432W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6004
Product Name Pwr Supply, Bench, Adj, 36V/12A, Cal Du; Power Supply Output Type Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SRL60-17 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details