TDK-Lambda Americas Inc., High Power Division Power Supply, Bench, Adj, 20V/20A, Cal D; Power Supply Output Type Tdk-Lambda ZUP20-20/U CAL D

Description
POWER SUPPLY, BENCH, ADJ, 20V/20A, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:20A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes
Description
POWER SUPPLY, BENCH, ADJ, 20V/20A, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:20A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 20V/20A, Cal D; Power Supply Output Type Tdk-Lambda - 12AC6000 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 20V/20A, Cal D; Power Supply Output Type Tdk-Lambda
12AC6000
Power Supply, Bench, Adj, 20V/20A, Cal D; Power Supply Output Type Tdk-Lambda 12AC6000
POWER SUPPLY, BENCH, ADJ, 20V/20A, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:20A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 20V/20A, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:20A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6000
Product Name Power Supply, Bench, Adj, 20V/20A, Cal D; Power Supply Output Type Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 66033902 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details