TDK-Lambda Corporation Power Supply, Programmable; 432 W (Max.); 0 to 3.6 A; 30 mV @ 5 Hz to 1 MHz ZUP1203.6/U

Description
0 to +50°C Operating Temperature, ZUP Series Zero Up Programmable Power Supplies The ZUP series are wide range output switching power supplies with laboratory performance. The ZUP series is power factor corrected and operates from worldwide AC voltage range continuously. Output voltage and current are continuously displayed and LED indicators show the complete operating status of the power supply. The front panel controls allow the user to set the output parameters, the protection levels (over-voltage / under-voltage)and arm the fold back protection to disable the output if the unit switches from Constant-Voltage mode to Constant-Current mode. Programming Voltage Resolution: Better than 0.028% of rated voltage, Programming Current Resolution: Better than 0.03% of rated current, Display Voltage: 3 digits (6, 20, 36, 60 and 80 V Models), 3.5 digits (10 and 120 V Models), Display Current: 3 digits (3.5 digits 132 A Model). Three Year Warranty Constant Voltage/Constant Current Digital Meters Last Setting Memory Cable Accessories Available Over Temperature Protected Output Good Series or Parallel Operation Built-in RS232/485 Interface Optional GPIB Bench or Rack Mount Power Factor Corrected Remote Sense Remote On/Off Wide Range AC Input (85-265VAC) 0-50°C Operating Temperature UL3111-1, EN61010-1, CE Mark
Description
0 to +50°C Operating Temperature, ZUP Series Zero Up Programmable Power Supplies The ZUP series are wide range output switching power supplies with laboratory performance. The ZUP series is power factor corrected and operates from worldwide AC voltage range continuously. Output voltage and current are continuously displayed and LED indicators show the complete operating status of the power supply. The front panel controls allow the user to set the output parameters, the protection levels (over-voltage / under-voltage)and arm the fold back protection to disable the output if the unit switches from Constant-Voltage mode to Constant-Current mode. Programming Voltage Resolution: Better than 0.028% of rated voltage, Programming Current Resolution: Better than 0.03% of rated current, Display Voltage: 3 digits (6, 20, 36, 60 and 80 V Models), 3.5 digits (10 and 120 V Models), Display Current: 3 digits (3.5 digits 132 A Model). Three Year Warranty Constant Voltage/Constant Current Digital Meters Last Setting Memory Cable Accessories Available Over Temperature Protected Output Good Series or Parallel Operation Built-in RS232/485 Interface Optional GPIB Bench or Rack Mount Power Factor Corrected Remote Sense Remote On/Off Wide Range AC Input (85-265VAC) 0-50°C Operating Temperature UL3111-1, EN61010-1, CE Mark

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable; 432 W (Max.); 0 to 3.6 A; 30 mV @ 5 Hz to 1 MHz - 70176888 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Programmable; 432 W (Max.); 0 to 3.6 A; 30 mV @ 5 Hz to 1 MHz
70176888
Power Supply, Programmable; 432 W (Max.); 0 to 3.6 A; 30 mV @ 5 Hz to 1 MHz 70176888
0 to +50°C Operating Temperature, ZUP Series Zero Up Programmable Power Supplies The ZUP series are wide range output switching power supplies with laboratory performance. The ZUP series is power factor corrected and operates from worldwide AC voltage range continuously. Output voltage and current are continuously displayed and LED indicators show the complete operating status of the power supply. The front panel controls allow the user to set the output parameters, the protection levels (over-voltage / under-voltage)and arm the fold back protection to disable the output if the unit switches from Constant-Voltage mode to Constant-Current mode. Programming Voltage Resolution: Better than 0.028% of rated voltage, Programming Current Resolution: Better than 0.03% of rated current, Display Voltage: 3 digits (6, 20, 36, 60 and 80 V Models), 3.5 digits (10 and 120 V Models), Display Current: 3 digits (3.5 digits 132 A Model). Three Year Warranty Constant Voltage/Constant Current Digital Meters Last Setting Memory Cable Accessories Available Over Temperature Protected Output Good Series or Parallel Operation Built-in RS232/485 Interface Optional GPIB Bench or Rack Mount Power Factor Corrected Remote Sense Remote On/Off Wide Range AC Input (85-265VAC) 0-50°C Operating Temperature UL3111-1, EN61010-1, CE Mark

0 to +50°C Operating Temperature, ZUP Series Zero Up Programmable Power Supplies
The ZUP series are wide range output switching power supplies with laboratory performance. The ZUP series is power factor corrected and operates from worldwide AC voltage range continuously. Output voltage and current are continuously displayed and LED indicators show the complete operating status of the power supply. The front panel controls allow the user to set the output parameters, the protection levels (over-voltage / under-voltage)and arm the fold back protection to disable the output if the unit switches from Constant-Voltage mode to Constant-Current mode.
Programming Voltage Resolution:
Better than 0.028% of rated voltage, Programming Current Resolution: Better than 0.03% of rated current, Display Voltage: 3 digits (6, 20, 36, 60 and 80 V Models), 3.5 digits (10 and 120 V Models), Display Current: 3 digits (3.5 digits 132 A Model).

  • Three Year Warranty
  • Constant Voltage/Constant Current
  • Digital Meters
  • Last Setting Memory
  • Cable Accessories Available
  • Over Temperature Protected
  • Output Good
  • Series or Parallel Operation
  • Built-in RS232/485 Interface Optional GPIB
  • Bench or Rack Mount
  • Power Factor Corrected
  • Remote Sense
  • Remote On/Off
  • Wide Range AC Input (85-265VAC)
  • 0-50°C Operating Temperature
  • UL3111-1, EN61010-1, CE Mark
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70176888
Product Name Power Supply, Programmable; 432 W (Max.); 0 to 3.6 A; 30 mV @ 5 Hz to 1 MHz
Type Programmable Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
DC Output Voltage 120.0 volts
DC Output Current 3.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details