PROGRAMMABLE POWER SUPPLY, 400W, CAL DU; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 12AC5992 |
| Product Name | Programmable Power Supply, 400W, Cal Du; Power Supply Output Type Tdk-Lambda |
| Regulatory Compliance | RoHS Compliant |