TDK-Lambda Americas Inc., High Power Division Programmable Power Supply, 400W, Cal D; Power Supply Output Type Tdk-Lambda ZUP10-40/U CAL D

Description
PROGRAMMABLE POWER SUPPLY, 400W, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE POWER SUPPLY, 400W, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supply, 400W, Cal D; Power Supply Output Type Tdk-Lambda - 12AC5991 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Power Supply, 400W, Cal D; Power Supply Output Type Tdk-Lambda
12AC5991
Programmable Power Supply, 400W, Cal D; Power Supply Output Type Tdk-Lambda 12AC5991
PROGRAMMABLE POWER SUPPLY, 400W, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes

PROGRAMMABLE POWER SUPPLY, 400W, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5991
Product Name Programmable Power Supply, 400W, Cal D; Power Supply Output Type Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227861 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details