TDK-Lambda Americas Inc. Programmable Power Supplies ZUP10-40/LUW

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK-Lambda Bench Power Supply (part number 87H5093) is a programmable single-channel power supply with a maximum output voltage of 10V and a maximum output current of 40A, providing a total power rating of 400W. It features constant voltage and constant current modes, ensuring stable output under varying load conditions. The device includes digital meters for voltage and current display, and it supports remote programming via voltage or resistance inputs. This power supply is equipped with built-in RS232 and RS485 communication interfaces, allowing for easy integration into automated systems. It has a hold-up time of 20 ms at 100VAC and operates within an input voltage range of 85-265VAC. The unit is designed for bench or rack mounting and includes thermal protection and overvoltage shutdown features for enhanced safety. The operating temperature range is from 0°C to 50°C, with a storage temperature range of -20°C to +70°C. The power supply complies with various safety and EMI standards, making it suitable for laboratory and industrial applications.

Datasheet Summary
Powered by GS/AI

The TDK-Lambda Bench Power Supply (part number 87H5093) is a programmable single-channel power supply with a maximum output voltage of 10V and a maximum output current of 40A, providing a total power rating of 400W. It features constant voltage and constant current modes, ensuring stable output under varying load conditions. The device includes digital meters for voltage and current display, and it supports remote programming via voltage or resistance inputs. This power supply is equipped with built-in RS232 and RS485 communication interfaces, allowing for easy integration into automated systems. It has a hold-up time of 20 ms at 100VAC and operates within an input voltage range of 85-265VAC. The unit is designed for bench or rack mounting and includes thermal protection and overvoltage shutdown features for enhanced safety. The operating temperature range is from 0°C to 50°C, with a storage temperature range of -20°C to +70°C. The power supply complies with various safety and EMI standards, making it suitable for laboratory and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - ZUP10-40/LUW - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
ZUP10-40/LUW
Programmable Power Supplies ZUP10-40/LUW
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supplies (Test, Bench) - 285-ZUP10-40/LUW-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
285-ZUP10-40/LUW-ND
Power Supplies (Test, Bench) 285-ZUP10-40/LUW-ND
0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface

0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface

Buy Now Datasheet
Bench Power Supply, Prog, 1Ch, 10V, 40A; Power Supply Output Type Tdk-Lambda - 87H5093 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 10V, 40A; Power Supply Output Type Tdk-Lambda
87H5093
Bench Power Supply, Prog, 1Ch, 10V, 40A; Power Supply Output Type Tdk-Lambda 87H5093
BENCH POWER SUPPLY, PROG, 1CH, 10V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:US

BENCH POWER SUPPLY, PROG, 1CH, 10V, 40A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ZUP10-40/LUW 285-ZUP10-40/LUW-ND 87H5093
Product Name Programmable Power Supplies Power Supplies (Test, Bench) Bench Power Supply, Prog, 1Ch, 10V, 40A; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply DC Power Supply; 1
Technology Switching Power Supply
Features Built-in RS-232 & RS-485 Interface Parallel Operation Active Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance EN61010-1 CSA C22.2 No.1010.1-92 UL3111-1 ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-30kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-20KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-15kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details