TDK-Lambda Americas Inc. High Voltage Power Supplies 402S-2KV-NEG-3P208

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 402S series is a rack-mount, air-cooled high-voltage power supply designed for capacitor charging with a rated output power of 4 kJ/sec or 4 kW in continuous DC operation. It provides output voltages up to 50 kV, with the 402S-2kV variant offering a 2 kV setting in negative polarity. The unit accepts 208 VAC three-phase input and features a passive PFC with a power factor of 0.85, efficiency greater than 85%, and output stability of 0.2% per hour after warm-up. It includes an on/off switch and status indicators on the front panel, with remote control via a 25-pin D-sub connector. The package measures 19 in wide, 7 in high, and 17 in deep, weighs 65 lbs, and operates in ambient temperatures from -20°C to +45°C. Protection features include overvoltage, overcurrent, arc detection, and safety interlock.

Datasheet Summary
Powered by GS/AI

The 402S series is a rack-mount, air-cooled high-voltage power supply designed for capacitor charging with a rated output power of 4 kJ/sec or 4 kW in continuous DC operation. It provides output voltages up to 50 kV, with the 402S-2kV variant offering a 2 kV setting in negative polarity. The unit accepts 208 VAC three-phase input and features a passive PFC with a power factor of 0.85, efficiency greater than 85%, and output stability of 0.2% per hour after warm-up. It includes an on/off switch and status indicators on the front panel, with remote control via a 25-pin D-sub connector. The package measures 19 in wide, 7 in high, and 17 in deep, weighs 65 lbs, and operates in ambient temperatures from -20°C to +45°C. Protection features include overvoltage, overcurrent, arc detection, and safety interlock.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 402S-2KV-NEG-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
402S-2KV-NEG-3P208
High Voltage Power Supplies 402S-2KV-NEG-3P208
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 402S-2KV-NEG-3P208
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-10KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details