TDK-Lambda Americas Inc. Programmable Power Supplies ZUP10-20/LUW

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZUP10-20 is a programmable DC power supply offering 0-10 V voltage and 0-20 A current, with a maximum power output of 200 W. It features constant voltage and constant current modes, digital meters, built-in RS232 and RS485 communication interfaces, and remote sensing up to 0.5 V compensation per cable. The unit supports bench or rack mounting, has a voltage programming accuracy of 0.02% + 8 mV, current programming accuracy of 0.4% + 40 mA, and a voltage resolution better than 0.028% of rated voltage. It operates from 85-265 VAC input, includes thermal and overvoltage protection, and meets UL3111-1, EN61010-1, and CE safety standards. The power supply has a weight of 2.9 kg and efficiency of 73% at 100 VAC and 77% at 200 VAC.

Datasheet Summary
Powered by GS/AI

The ZUP10-20 is a programmable DC power supply offering 0-10 V voltage and 0-20 A current, with a maximum power output of 200 W. It features constant voltage and constant current modes, digital meters, built-in RS232 and RS485 communication interfaces, and remote sensing up to 0.5 V compensation per cable. The unit supports bench or rack mounting, has a voltage programming accuracy of 0.02% + 8 mV, current programming accuracy of 0.4% + 40 mA, and a voltage resolution better than 0.028% of rated voltage. It operates from 85-265 VAC input, includes thermal and overvoltage protection, and meets UL3111-1, EN61010-1, and CE safety standards. The power supply has a weight of 2.9 kg and efficiency of 73% at 100 VAC and 77% at 200 VAC.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - ZUP10-20/LUW - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
ZUP10-20/LUW
Programmable Power Supplies ZUP10-20/LUW
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supplies (Test, Bench) - ZUP10-20/LUW-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
ZUP10-20/LUW-ND
Power Supplies (Test, Bench) ZUP10-20/LUW-ND
0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 20A Output 200W Features Memory, Programmable, RS232 and RS485 Interface

0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 20A Output 200W Features Memory, Programmable, RS232 and RS485 Interface

Buy Now Datasheet
Bench Power Supply, Prog, 1Ch, 10V, 20A; Power Supply Output Type Tdk-Lambda - 32H5282 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 10V, 20A; Power Supply Output Type Tdk-Lambda
32H5282
Bench Power Supply, Prog, 1Ch, 10V, 20A; Power Supply Output Type Tdk-Lambda 32H5282
BENCH POWER SUPPLY, PROG, 1CH, 10V, 20A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:20A; Power Rating:200W; Plug Type:US

BENCH POWER SUPPLY, PROG, 1CH, 10V, 20A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:20A; Power Rating:200W; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ZUP10-20/LUW ZUP10-20/LUW-ND 32H5282
Product Name Programmable Power Supplies Power Supplies (Test, Bench) Bench Power Supply, Prog, 1Ch, 10V, 20A; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply DC Power Supply; 1
Technology Switching Power Supply
Features Built-in RS-232 & RS-485 Interface Parallel Operation Active Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance EN61010-1 CSA C22.2 No.1010.1-92 UL3111-1 ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power Supplies - GH150-10 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
High Voltage Power Supplies - 802L-2KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-1kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-20KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details