The Genesys™ family of programmable DC power supplies provides 2.4kW output in a 1U rack-mount form factor, supporting single-phase 230VAC and three-phase 208VAC inputs with active power factor correction. Output capabilities reach up to 600V and 300A, with auxiliary 5V/0.2A and 15V/0.2A outputs. Standard interfaces include RS-232 and RS-485, with optional IEEE 488.2 SCPI (GPIB) and LAN support. Units support parallel operation with active current sharing, up to four in a system. Analog programming and monitoring are available via a DB25 connector with selectable 0-5V or 0-10V ranges. The design features 16-bit ADCs and DACs, Constant Voltage/Constant Current auto-crossover, front panel lock, and last-setting memory. It complies with CE marking for LVD and EMC regulations and is rated for 19-inch rack mounting.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GEN10-240-3P208 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | EN60950-1 UL60950-1 |
| DC Output Voltage | 10.0 volts |