TDK-Lambda Americas Inc., High Power Division Ethernet Cable Assembly; For Use With Tdk-Lambda ZUP/W

Description
ETHERNET CABLE ASSEMBLY; For Use With:-; Accessory Type:Cable Assembly; Product Range:-; Cable Length:0.5m; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE ASSEMBLY; For Use With:-; Accessory Type:Cable Assembly; Product Range:-; Cable Length:0.5m; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable Assembly; For Use With Tdk-Lambda - 87H5089 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; For Use With Tdk-Lambda
87H5089
Ethernet Cable Assembly; For Use With Tdk-Lambda 87H5089
ETHERNET CABLE ASSEMBLY; For Use With:-; Accessory Type:Cable Assembly; Product Range:-; Cable Length:0.5m; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug RoHS Compliant: Yes

ETHERNET CABLE ASSEMBLY; For Use With:-; Accessory Type:Cable Assembly; Product Range:-; Cable Length:0.5m; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 87H5089
Product Name Ethernet Cable Assembly; For Use With Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QGKF-150-15-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers