The ZUP20-20 is a programmable bench or rack-mountable power supply delivering up to 20V and 20A at 400W. It supports constant voltage and constant current modes, with built-in RS232 and RS485 communication interfaces. Output voltage programming accuracy is specified at 0.02% + 12mV, and current programming accuracy at 0.4% + 40mA. Line and load regulation for constant voltage operation are 1mV + 0.005% and 2mV + 0.005%, respectively. The unit accepts an AC input range of 85 to 265VAC and complies with UL3111-1, EN61010-1, and CE safety standards. It features a 3-digit voltage display, 3-digit current display, remote sense capability up to 0.5V per cable, and internal fan cooling. Operating temperature ranges from 0°C to 50°C, and the unit measures 3.2kg in weight.
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a three year warranty. See also our new Z+ series 200W - 800W 2U programmable power supplies
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZUP 20-20 |
| Product Name | Programmable Rack Bench Mount power supply |
| Type | Programmable Power Supply |
| Regulatory Compliance | Approvals - UL3111-1, EN61010-1, CE Mark |
| DC Output Voltage | 20.0 volts |