The 152A-4kV-POS is a high-voltage capacitor charging power supply designed for OEM applications, delivering 4kV at an average output power of 1.5kJ/sec with a peak of 1.65kJ/sec. It features a compact air-cooled package measuring 5.75 in (146 mm) wide, 5.56 in (141 mm) high, and 14.2 in (361 mm) deep, weighing 9 lb (4 kg). The unit accepts 230VAC input (180-254VAC, 50-60Hz) with a power factor of 0.65 without active PFC, and achieves over 85% efficiency at full load. Output voltage is variable from 10% to 100% of rated, with pulse-to-pulse repeatability of ±0.2% to 300Hz. It includes a 15-pin D-sub remote control interface, air-insulated RG58/U coaxial HV output with MHV connector, and is certified to UL60601-1. Operating ambient temperature ranges from -20°C to +45°C, with storage up to +85°C.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 152A-4KV-POS |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |