TDK-Lambda Americas Inc., High Power Division Off - Board Modules - ZPS6036 ZPS6036

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033290-ZPS6036 Length: 50.8 mm Approvals: CE Height: 27.178 mm Weight: 170.097139 g Power Rating: 60 W Number of Pins: 4 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 1.67 A Voltage - Output 1: 36 V Efficiency: 87 % Output Power: 60 W Output Voltage: 36 V Width: 101.6 mm Categories: Off-Board Modules Alternative Parts (Cross-Reference): ZPS6024; ZPS6012; ZPS4030; S8JX-G03524CD; S8JX-G01512CD; S8JX-G03505CD; VOF-85-24ZPS60-36; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Chassis Mount, Panel RoHS: Compliant Min Operating Temperature: 0 °C Max Current Rating: 1.6 A Max Power Dissipation: 60 W Max Output Current: 1.67 A Current - Output 1: 1.67 A Max Output Power: 60 W
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033290-ZPS6036 Length: 50.8 mm Approvals: CE Height: 27.178 mm Weight: 170.097139 g Power Rating: 60 W Number of Pins: 4 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 1.67 A Voltage - Output 1: 36 V Efficiency: 87 % Output Power: 60 W Output Voltage: 36 V Width: 101.6 mm Categories: Off-Board Modules Alternative Parts (Cross-Reference): ZPS6024; ZPS6012; ZPS4030; S8JX-G03524CD; S8JX-G01512CD; S8JX-G03505CD; VOF-85-24ZPS60-36; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Chassis Mount, Panel RoHS: Compliant Min Operating Temperature: 0 °C Max Current Rating: 1.6 A Max Power Dissipation: 60 W Max Output Current: 1.67 A Current - Output 1: 1.67 A Max Output Power: 60 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Off - Board Modules - ZPS6036 - 1033290-ZPS6036 - Win Source Electronics
Laguna Hills, CA, United States
Off - Board Modules - ZPS6036
1033290-ZPS6036
Off - Board Modules - ZPS6036 1033290-ZPS6036
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033290-ZPS6036 Length: 50.8 mm Approvals: CE Height: 27.178 mm Weight: 170.097139 g Power Rating: 60 W Number of Pins: 4 Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 1.67 A Voltage - Output 1: 36 V Efficiency: 87 % Output Power: 60 W Output Voltage: 36 V Width: 101.6 mm Categories: Off-Board Modules Alternative Parts (Cross-Reference): ZPS6024; ZPS6012; ZPS4030; S8JX-G03524CD; S8JX-G01512CD; S8JX-G03505CD; VOF-85-24ZPS60-36; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Chassis Mount, Panel RoHS: Compliant Min Operating Temperature: 0 °C Max Current Rating: 1.6 A Max Power Dissipation: 60 W Max Output Current: 1.67 A Current - Output 1: 1.67 A Max Output Power: 60 W

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033290-ZPS6036
Length: 50.8 mm
Approvals: CE
Height: 27.178 mm
Weight: 170.097139 g
Power Rating: 60 W
Number of Pins: 4
Isolation Voltage: 3 kV
Number of Outputs: 1
Output Current: 1.67 A
Voltage - Output 1: 36 V
Efficiency: 87 %
Output Power: 60 W
Output Voltage: 36 V
Width: 101.6 mm
Categories: Off-Board Modules
Alternative Parts (Cross-Reference): ZPS6024; ZPS6012; ZPS4030; S8JX-G03524CD; S8JX-G01512CD; S8JX-G03505CD; VOF-85-24ZPS60-36;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Chassis Mount, Panel
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Current Rating: 1.6 A
Max Power Dissipation: 60 W
Max Output Current: 1.67 A
Current - Output 1: 1.67 A
Max Output Power: 60 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Number 1033290-ZPS6036
Product Name Off - Board Modules - ZPS6036
Output Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5613N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Gates and Inverters - 74LVC04AD,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1.2 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
High Efficiency 1X/1.5X/2X Charge Pump for Six-Channel White LED Applications - AAT3164 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN34-16
Input Voltage 2.7 to 5.5 volts
View Details