The ZPD40-524 is a 40W dual-output AC-DC power supply with a 2 x 4 x 1.2 inch industry-standard footprint, designed for convection cooling. It accepts a 90-264VAC input range and provides +5.0V at 3.2A and +24.0V at 1.0A, with a maximum output power of 40W. Efficiency is 78%, and it features continuous hiccup-mode short circuit protection, overvoltage protection at 110-130% of nominal, and 8ms hold-up time at 115VAC. Operating temperature ranges from 0 to +70°C with linear derating to 50% load at 50-70°C. Compliance includes IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 2 Output 5V 24V 3.2A, 1A 90 ~ 264 VAC Input
Power Supply, Dual Output, 40 Watts, O1: +5V@3.2A, O2: +24V@0.3A, RoHS Comp.
| TDK-Lambda Americas Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZPD40-524 | 285-ZPD40-524-ND | 70177217 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Dual Output, 40 Watts, O1: +5V@3.2A, O2: +24V@0.3A, RoHS Comp. |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | Linear Power Supply | |
| Form Factor | Open Frame | Open Frame | Open Frame |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 |