TDK-Lambda Americas Inc., High Power Division Power Supply, Ac-Dc, Medical, 24V, 3.4A; Power Supply Approvals Tdk-Lambda ZMS10024

Description
POWER SUPPLY, AC-DC, MEDICAL, 24V, 3.4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Output Power Max:81.6W RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, MEDICAL, 24V, 3.4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Output Power Max:81.6W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 24V, 3.4A; Power Supply Approvals Tdk-Lambda - 94X3491 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 3.4A; Power Supply Approvals Tdk-Lambda
94X3491
Power Supply, Ac-Dc, Medical, 24V, 3.4A; Power Supply Approvals Tdk-Lambda 94X3491
POWER SUPPLY, AC-DC, MEDICAL, 24V, 3.4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Output Power Max:81.6W RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 3.4A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Output Power Max:81.6W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 94X3491
Product Name Power Supply, Ac-Dc, Medical, 24V, 3.4A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Bench Power Supplies - 1026013 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 4 amps
View Details