TDK Corporation Common Mode Chokes - ZJYS51R5-2PBT ZJYS51R5-2PBT

Description
Manufacturer: TDK Corporation Win Source Part Number: 091817-ZJYS51R5-2PBT Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 2A Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.200" (5.08mm) Number of Lines: 2 Impedance @ Frequency: 200 Ohm @ 100MHz DC Resistance (DCR) (Max): 120 mOhm Categories: Filters Temperature Range - Operating: -25°C to 85°C Dimension: Horizontal, 4 Gull Wing Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 091817-ZJYS51R5-2PBT Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 2A Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.200" (5.08mm) Number of Lines: 2 Impedance @ Frequency: 200 Ohm @ 100MHz DC Resistance (DCR) (Max): 120 mOhm Categories: Filters Temperature Range - Operating: -25°C to 85°C Dimension: Horizontal, 4 Gull Wing Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - ZJYS51R5-2PBT
091817-ZJYS51R5-2PBT
Common Mode Chokes - ZJYS51R5-2PBT 091817-ZJYS51R5-2PBT
Manufacturer: TDK Corporation Win Source Part Number: 091817-ZJYS51R5-2PBT Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 2A Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.200" (5.08mm) Number of Lines: 2 Impedance @ Frequency: 200 Ohm @ 100MHz DC Resistance (DCR) (Max): 120 mOhm Categories: Filters Temperature Range - Operating: -25°C to 85°C Dimension: Horizontal, 4 Gull Wing Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 091817-ZJYS51R5-2PBT
Packaging: Reel - TR
Voltage Rating - DC: 50V
Current Rating (Max): 2A
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.200" (5.08mm)
Number of Lines: 2
Impedance @ Frequency: 200 Ohm @ 100MHz
DC Resistance (DCR) (Max): 120 mOhm
Categories: Filters
Temperature Range - Operating: -25°C to 85°C
Dimension: Horizontal, 4 Gull Wing
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 2A 200 OHM Inductor and Choke - 839-ZJYS51R5-2PBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 200 OHM Inductor and Choke
839-ZJYS51R5-2PBT
SMD 2A 200 OHM Inductor and Choke 839-ZJYS51R5-2PBT
CMC 2A 2LN 200 OHM SMD Product overview: ZJYS51R5-2PBT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ZJYS51R5-2PBT can be used for catalog matching and distributor lookup.

CMC 2A 2LN 200 OHM SMD Product overview: ZJYS51R5-2PBT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ZJYS51R5-2PBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 091817-ZJYS51R5-2PBT 839-ZJYS51R5-2PBT
Product Name Common Mode Chokes - ZJYS51R5-2PBT SMD 2A 200 OHM Inductor and Choke
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology SMD (SMT)
DCR 0.1200 ohms
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details