TDK-Lambda Americas Inc., High Power Division Ferrite Core, Flat Cable, 26Mm X 1.3Mm, 500Mhz; Impedance Tdk ZCAT3618-2630D-BK

Description
FERRITE CORE, FLAT CABLE, 26MM X 1.3MM, 500MHZ; Impedance:-; Frequency Min:50MHz; Frequency Max:500MHz; Product Range:ZCAT Series RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, FLAT CABLE, 26MM X 1.3MM, 500MHZ; Impedance:-; Frequency Min:50MHz; Frequency Max:500MHz; Product Range:ZCAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Flat Cable, 26Mm X 1.3Mm, 500Mhz; Impedance Tdk - 90R3128 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Flat Cable, 26Mm X 1.3Mm, 500Mhz; Impedance Tdk
90R3128
Ferrite Core, Flat Cable, 26Mm X 1.3Mm, 500Mhz; Impedance Tdk 90R3128
FERRITE CORE, FLAT CABLE, 26MM X 1.3MM, 500MHZ; Impedance:-; Frequency Min:50MHz; Frequency Max:500MHz; Product Range:ZCAT Series RoHS Compliant: Yes

FERRITE CORE, FLAT CABLE, 26MM X 1.3MM, 500MHZ; Impedance:-; Frequency Min:50MHz; Frequency Max:500MHz; Product Range:ZCAT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Flat Cable Core, 26Mm X 1.3Mm Rohs Compliant Tdk - 66AH7960 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Core, 26Mm X 1.3Mm Rohs Compliant Tdk
66AH7960
Flat Cable Core, 26Mm X 1.3Mm Rohs Compliant Tdk 66AH7960
FLAT CABLE CORE, 26MM X 1.3MM ROHS COMPLIANT: YES

FLAT CABLE CORE, 26MM X 1.3MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 90R3128
Product Name Ferrite Core, Flat Cable, 26Mm X 1.3Mm, 500Mhz; Impedance Tdk
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 492 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details