TDK Corporation Ferrite Cores - Cables and Wiring - ZCAT3035-1330 ZCAT3035-1330

Description
Manufacturer: TDK Corporation Win Source Part Number: 1282854-ZCAT3035-133 0 Series: ZCAT Type: Round Length: 1.535" (39.00mm) Mounting: Chassis Mount Material: 30 Impedance @ Frequency: 150 Ohm @ 100MHz ~ 500MHz Design: Hinged (Snap On) Inner Dimension: 0.512" Dia (13.00mm) Outer Dimension: 1.181" Dia (30.00mm) Categories: Filters Manufacturer Homepage: www.tdk.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1282854-ZCAT3035-133 0 Series: ZCAT Type: Round Length: 1.535" (39.00mm) Mounting: Chassis Mount Material: 30 Impedance @ Frequency: 150 Ohm @ 100MHz ~ 500MHz Design: Hinged (Snap On) Inner Dimension: 0.512" Dia (13.00mm) Outer Dimension: 1.181" Dia (30.00mm) Categories: Filters Manufacturer Homepage: www.tdk.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - ZCAT3035-1330
1282854-ZCAT3035-1330
Ferrite Cores - Cables and Wiring - ZCAT3035-1330 1282854-ZCAT3035-1330
Manufacturer: TDK Corporation Win Source Part Number: 1282854-ZCAT3035-133 0 Series: ZCAT Type: Round Length: 1.535" (39.00mm) Mounting: Chassis Mount Material: 30 Impedance @ Frequency: 150 Ohm @ 100MHz ~ 500MHz Design: Hinged (Snap On) Inner Dimension: 0.512" Dia (13.00mm) Outer Dimension: 1.181" Dia (30.00mm) Categories: Filters Manufacturer Homepage: www.tdk.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices Quantity per package: 200

Manufacturer: TDK Corporation
Win Source Part Number: 1282854-ZCAT3035-1330
Series: ZCAT
Type: Round
Length: 1.535" (39.00mm)
Mounting: Chassis Mount
Material: 30
Impedance @ Frequency: 150 Ohm @ 100MHz ~ 500MHz
Design: Hinged (Snap On)
Inner Dimension: 0.512" Dia (13.00mm)
Outer Dimension: 1.181" Dia (30.00mm)
Categories: Filters
Manufacturer Homepage: www.tdk.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices
Quantity per package: 200

Buy Now Datasheet
150 OHM Cable Assembly - 840-ZCAT3035-1330 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM Cable Assembly
840-ZCAT3035-1330
150 OHM Cable Assembly 840-ZCAT3035-1330
FERRITE CORE 150 OHM HINGED 13MM Product overview: ZCAT3035-1330 from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 150 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT3035-1330 can be used for catalog matching and distributor lookup.

FERRITE CORE 150 OHM HINGED 13MM Product overview: ZCAT3035-1330 from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 150 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT3035-1330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1282854-ZCAT3035-1330 840-ZCAT3035-1330
Product Name Ferrite Cores - Cables and Wiring - ZCAT3035-1330 150 OHM Cable Assembly
Cable Length 0.1279 ft (0.3899 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details