FERRITE CORE, SPLIT, 13MM, 100 OHM; Cable Diameter Max:13mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:-; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FERRITE CORE, SPLIT, 13MM, 500MHZ; Cable Diameter:13mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:150ohm; Product Range:ZCAT Series RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Electroceramics |
Product Number | 17X9463 |
Product Name | Ferrite Core, Split, 13Mm, 100 Ohm; Cable Diameter Max Tdk |
Material Type | Ferrite |