TDK Corporation Ferrite Cores - Cables and Wiring - ZCAT2436-1330A ZCAT2436-1330A

Description
Manufacturer: TDK Corporation Win Source Part Number: 036696-ZCAT2436-1330 A Type: Round Length: 1.417" (36.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 80 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.512" Dia (13.00mm) Outer Dimension: 0.866" W x 0.925" H (22.00mm x 23.50mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Computers & Computer Peripherals, System Monitoring Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 036696-ZCAT2436-1330 A Type: Round Length: 1.417" (36.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 80 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.512" Dia (13.00mm) Outer Dimension: 0.866" W x 0.925" H (22.00mm x 23.50mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Computers & Computer Peripherals, System Monitoring Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - ZCAT2436-1330A
036696-ZCAT2436-1330A
Ferrite Cores - Cables and Wiring - ZCAT2436-1330A 036696-ZCAT2436-1330A
Manufacturer: TDK Corporation Win Source Part Number: 036696-ZCAT2436-1330 A Type: Round Length: 1.417" (36.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 80 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.512" Dia (13.00mm) Outer Dimension: 0.866" W x 0.925" H (22.00mm x 23.50mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Computers & Computer Peripherals, System Monitoring Quantity per package: 400

Manufacturer: TDK Corporation
Win Source Part Number: 036696-ZCAT2436-1330A
Type: Round
Length: 1.417" (36.00mm)
Mounting: Free Hanging
Material: 30
Impedance @ Frequency: 80 Ohm @ 100MHz to 500MHz
Design: Hinged (Snap On)
Inner Dimension: 0.512" Dia (13.00mm)
Outer Dimension: 0.866" W x 0.925" H (22.00mm x 23.50mm)
Categories: Filters
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Audio, Computers & Computer Peripherals, System Monitoring
Quantity per package: 400

Buy Now Datasheet
80 OHM Cable Assembly - 840-ZCAT2436-1330A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 OHM Cable Assembly
840-ZCAT2436-1330A
80 OHM Cable Assembly 840-ZCAT2436-1330A
FERRITE CORE 80 OHM HINGED 13MM Product overview: ZCAT2436-1330A from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 80 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2436-1330A can be used for catalog matching and distributor lookup.

FERRITE CORE 80 OHM HINGED 13MM Product overview: ZCAT2436-1330A from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 80 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2436-1330A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 036696-ZCAT2436-1330A 840-ZCAT2436-1330A
Product Name Ferrite Cores - Cables and Wiring - ZCAT2436-1330A 80 OHM Cable Assembly
Cable Length 0.1181 ft (0.3599 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details