TDK-Lambda Americas Inc., High Power Division Ferrite Core, Split, 10-13Mm, 50 Ohm; Cable Diameter Max Tdk ZCAT2436-1330A-BK

Description
FERRITE CORE, SPLIT, 10-13MM, 50 OHM; Cable Diameter Max:13mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:-; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 10-13MM, 50 OHM; Cable Diameter Max:13mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:-; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 10-13Mm, 50 Ohm; Cable Diameter Max Tdk - 17X9462 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 10-13Mm, 50 Ohm; Cable Diameter Max Tdk
17X9462
Ferrite Core, Split, 10-13Mm, 50 Ohm; Cable Diameter Max Tdk 17X9462
FERRITE CORE, SPLIT, 10-13MM, 50 OHM; Cable Diameter Max:13mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:-; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FERRITE CORE, SPLIT, 10-13MM, 50 OHM; Cable Diameter Max:13mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:-; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Core, Split, 13Mm, 500Mhz; Cable Diameter Tdk - 90R3124 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 13Mm, 500Mhz; Cable Diameter Tdk
90R3124
Ferrite Core, Split, 13Mm, 500Mhz; Cable Diameter Tdk 90R3124
FERRITE CORE, SPLIT, 13MM, 500MHZ; Cable Diameter:13mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:80ohm; Product Range:ZCAT Series RoHS Compliant: Yes

FERRITE CORE, SPLIT, 13MM, 500MHZ; Cable Diameter:13mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:80ohm; Product Range:ZCAT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 17X9462
Product Name Ferrite Core, Split, 10-13Mm, 50 Ohm; Cable Diameter Max Tdk
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details