TDK Corporation Ferrite Cores - Cables and Wiring - ZCAT2436-1330A-BK ZCAT2436-1330A-BK

Description
Manufacturer: TDK Corporation Win Source Part Number: 054559-ZCAT2436-1330 A-BK Type: Round Length: 1.417" (36.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 80 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.512" Dia (13.00mm) Outer Dimension: 0.866" W x 0.925" H (22.00mm x 23.50mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 054559-ZCAT2436-1330 A-BK Type: Round Length: 1.417" (36.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 80 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.512" Dia (13.00mm) Outer Dimension: 0.866" W x 0.925" H (22.00mm x 23.50mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - ZCAT2436-1330A-BK
054559-ZCAT2436-1330A-BK
Ferrite Cores - Cables and Wiring - ZCAT2436-1330A-BK 054559-ZCAT2436-1330A-BK
Manufacturer: TDK Corporation Win Source Part Number: 054559-ZCAT2436-1330 A-BK Type: Round Length: 1.417" (36.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 80 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.512" Dia (13.00mm) Outer Dimension: 0.866" W x 0.925" H (22.00mm x 23.50mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 400

Manufacturer: TDK Corporation
Win Source Part Number: 054559-ZCAT2436-1330A-BK
Type: Round
Length: 1.417" (36.00mm)
Mounting: Free Hanging
Material: 30
Impedance @ Frequency: 80 Ohm @ 100MHz to 500MHz
Design: Hinged (Snap On)
Inner Dimension: 0.512" Dia (13.00mm)
Outer Dimension: 0.866" W x 0.925" H (22.00mm x 23.50mm)
Categories: Filters
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 400

Buy Now Datasheet
80 OHM Cable Assembly - 840-ZCAT2436-1330A-BK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 OHM Cable Assembly
840-ZCAT2436-1330A-BK
80 OHM Cable Assembly 840-ZCAT2436-1330A-BK
FERRITE CORE 80 OHM HINGED 13MM Product overview: ZCAT2436-1330A-BK from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 80 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2436-1330A-B K can be used for catalog matching and distributor lookup.

FERRITE CORE 80 OHM HINGED 13MM Product overview: ZCAT2436-1330A-BK from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 80 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2436-1330A-BK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 054559-ZCAT2436-1330A-BK 840-ZCAT2436-1330A-BK
Product Name Ferrite Cores - Cables and Wiring - ZCAT2436-1330A-BK 80 OHM Cable Assembly
Cable Length 0.1181 ft (0.3599 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-P1W4-K-0.3-N-M12G5 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type 5-pin Square design/angled Plug, straight M12x1
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Plug Assembly, Power; 10 A; 250 VAC; 10000 Megohms (Min.); Nylon; 18 AWG - 70133307 - Allied Electronics, Inc.
Specs
Connector Type Male Rewireable Plug
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); VDE
View Details