TDK-Lambda Americas Inc., High Power Division Ferrite Core, Split, 9Mm, 500Mhz; Cable Diameter Tdk ZCAT2035-0930A-BK

Description
FERRITE CORE, SPLIT, 9MM, 500MHZ; Cable Diameter:9mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:100ohm; Product Range:ZCAT Series RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 9MM, 500MHZ; Cable Diameter:9mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:100ohm; Product Range:ZCAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 9Mm, 500Mhz; Cable Diameter Tdk - 90R3118 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 9Mm, 500Mhz; Cable Diameter Tdk
90R3118
Ferrite Core, Split, 9Mm, 500Mhz; Cable Diameter Tdk 90R3118
FERRITE CORE, SPLIT, 9MM, 500MHZ; Cable Diameter:9mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:100ohm; Product Range:ZCAT Series RoHS Compliant: Yes

FERRITE CORE, SPLIT, 9MM, 500MHZ; Cable Diameter:9mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance:100ohm; Product Range:ZCAT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Core, Split, 6-9Mm, 80 Ohm; Cable Diameter Max Tdk - 17X9459 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 6-9Mm, 80 Ohm; Cable Diameter Max Tdk
17X9459
Ferrite Core, Split, 6-9Mm, 80 Ohm; Cable Diameter Max Tdk 17X9459
FERRITE CORE, SPLIT, 6-9MM, 80 OHM; Cable Diameter Max:9mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:-; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FERRITE CORE, SPLIT, 6-9MM, 80 OHM; Cable Diameter Max:9mm; Frequency Min:50MHz; Frequency Max:500MHz; Impedance @ 100MHz:-; Product Range:ZCAT Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 90R3118
Product Name Ferrite Core, Split, 9Mm, 500Mhz; Cable Diameter Tdk
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details