TDK Corporation 50 OHM Cable Assembly ZCAT2017-0930B-BK

Description
FERRITE CORE 50 OHM HINGED 9MM Product overview: ZCAT2017-0930B-BK from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 50 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2017-0930B-B K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE CORE 50 OHM HINGED 9MM Product overview: ZCAT2017-0930B-BK from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 50 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2017-0930B-B K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM Cable Assembly - 840-ZCAT2017-0930B-BK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM Cable Assembly
840-ZCAT2017-0930B-BK
50 OHM Cable Assembly 840-ZCAT2017-0930B-BK
FERRITE CORE 50 OHM HINGED 9MM Product overview: ZCAT2017-0930B-BK from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 50 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2017-0930B-B K can be used for catalog matching and distributor lookup.

FERRITE CORE 50 OHM HINGED 9MM Product overview: ZCAT2017-0930B-BK from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 50 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT2017-0930B-BK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - ZCAT2017-0930B-BK
054552-ZCAT2017-0930B-BK
Ferrite Cores - Cables and Wiring - ZCAT2017-0930B-BK 054552-ZCAT2017-0930B-BK
Manufacturer: TDK Corporation Win Source Part Number: 054552-ZCAT2017-0930 B-BK Type: Round Length: 0.827" (21.00mm) Mounting: Chassis Mount Material: 30 Impedance @ Frequency: 50 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.354" Dia (9.00mm) Outer Dimension: 1.142" W x 0.787" H (29.00mm x 20.00mm) Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, System Monitoring, Communications & Networking, Audio, Industrial Quantity per package: 350

Manufacturer: TDK Corporation
Win Source Part Number: 054552-ZCAT2017-0930B-BK
Type: Round
Length: 0.827" (21.00mm)
Mounting: Chassis Mount
Material: 30
Impedance @ Frequency: 50 Ohm @ 100MHz to 500MHz
Design: Hinged (Snap On)
Inner Dimension: 0.354" Dia (9.00mm)
Outer Dimension: 1.142" W x 0.787" H (29.00mm x 20.00mm)
Categories: Filters
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, System Monitoring, Communications & Networking, Audio, Industrial
Quantity per package: 350

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 840-ZCAT2017-0930B-BK 054552-ZCAT2017-0930B-BK
Product Name 50 OHM Cable Assembly Ferrite Cores - Cables and Wiring - ZCAT2017-0930B-BK
Cable Length 0.0689 ft (0.2101 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-3033/102-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers