TDK Corporation 50 OHM Cable Assembly ZCAT1518-0730

Description
FERRITE CORE 50 OHM HINGED 7MM Product overview: ZCAT1518-0730 from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 50 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT1518-0730 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE CORE 50 OHM HINGED 7MM Product overview: ZCAT1518-0730 from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 50 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT1518-0730 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM Cable Assembly - 840-ZCAT1518-0730 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM Cable Assembly
840-ZCAT1518-0730
50 OHM Cable Assembly 840-ZCAT1518-0730
FERRITE CORE 50 OHM HINGED 7MM Product overview: ZCAT1518-0730 from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 50 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT1518-0730 can be used for catalog matching and distributor lookup.

FERRITE CORE 50 OHM HINGED 7MM Product overview: ZCAT1518-0730 from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 50 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT1518-0730 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Cores - Cables and Wiring - ZCAT1518-0730 - 036693-ZCAT1518-0730 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - ZCAT1518-0730
036693-ZCAT1518-0730
Ferrite Cores - Cables and Wiring - ZCAT1518-0730 036693-ZCAT1518-0730
Manufacturer: TDK Corporation Win Source Part Number: 036693-ZCAT1518-0730 Type: Round Length: 0.866" (22.00mm) Mounting: Chassis Mount Material: 30 Impedance @ Frequency: 50 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.276" Dia (7.00mm) Outer Dimension: 0.591" Dia (15.00mm) Categories: Filters Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, System Monitoring, Communications & Networking, Audio, Industrial Quantity per package: 896

Manufacturer: TDK Corporation
Win Source Part Number: 036693-ZCAT1518-0730
Type: Round
Length: 0.866" (22.00mm)
Mounting: Chassis Mount
Material: 30
Impedance @ Frequency: 50 Ohm @ 100MHz to 500MHz
Design: Hinged (Snap On)
Inner Dimension: 0.276" Dia (7.00mm)
Outer Dimension: 0.591" Dia (15.00mm)
Categories: Filters
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, System Monitoring, Communications & Networking, Audio, Industrial
Quantity per package: 896

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 840-ZCAT1518-0730 036693-ZCAT1518-0730
Product Name 50 OHM Cable Assembly Ferrite Cores - Cables and Wiring - ZCAT1518-0730
Cable Length 0.0722 ft (0.2200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/203-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers