TDK Corporation Ferrite Cores - Cables and Wiring - ZCAT1325-0530A ZCAT1325-0530A

Description
Manufacturer: TDK Corporation Win Source Part Number: 091944-ZCAT1325-0530 A Type: Round Length: 0.984" (25.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.440" W x 0.504" H (11.20mm x 12.80mm) Family Name: ZCAT Categories: Filters Status: Active Introduction Date: October 31, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Audio, Communications & Networking, Consumer Electronics Quantity per package: 1,344
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 091944-ZCAT1325-0530 A Type: Round Length: 0.984" (25.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.440" W x 0.504" H (11.20mm x 12.80mm) Family Name: ZCAT Categories: Filters Status: Active Introduction Date: October 31, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Audio, Communications & Networking, Consumer Electronics Quantity per package: 1,344
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - ZCAT1325-0530A
091944-ZCAT1325-0530A
Ferrite Cores - Cables and Wiring - ZCAT1325-0530A 091944-ZCAT1325-0530A
Manufacturer: TDK Corporation Win Source Part Number: 091944-ZCAT1325-0530 A Type: Round Length: 0.984" (25.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.440" W x 0.504" H (11.20mm x 12.80mm) Family Name: ZCAT Categories: Filters Status: Active Introduction Date: October 31, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Audio, Communications & Networking, Consumer Electronics Quantity per package: 1,344

Manufacturer: TDK Corporation
Win Source Part Number: 091944-ZCAT1325-0530A
Type: Round
Length: 0.984" (25.00mm)
Mounting: Free Hanging
Material: 30
Impedance @ Frequency: 100 Ohm @ 100MHz to 500MHz
Design: Hinged (Snap On)
Inner Dimension: 0.197" Dia (5.00mm)
Outer Dimension: 0.440" W x 0.504" H (11.20mm x 12.80mm)
Family Name: ZCAT
Categories: Filters
Status: Active
Introduction Date: October 31, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Audio, Communications & Networking, Consumer Electronics
Quantity per package: 1,344

Buy Now Datasheet
100 OHM Cable Assembly - 840-ZCAT1325-0530A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Cable Assembly
840-ZCAT1325-0530A
100 OHM Cable Assembly 840-ZCAT1325-0530A
FERRITE CORE 100 OHM HINGED 5MM Product overview: ZCAT1325-0530A from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 100 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT1325-0530A can be used for catalog matching and distributor lookup.

FERRITE CORE 100 OHM HINGED 5MM Product overview: ZCAT1325-0530A from TDK Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 100 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-ZCAT1325-0530A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 091944-ZCAT1325-0530A 840-ZCAT1325-0530A
Product Name Ferrite Cores - Cables and Wiring - ZCAT1325-0530A 100 OHM Cable Assembly
Cable Length 0.0820 ft (0.2499 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
ZB9042 | Sensor cable, PVC, 3 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2300/105-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers