TDK-Lambda Americas Inc., High Power Division Ferrite Core, Split, 8Mm, 120 Ohm; Cable Diameter Max Tdk ZCAT08V-BK

Description
FERRITE CORE, SPLIT, 8MM, 120 OHM; Cable Diameter Max:8mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:120ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 8MM, 120 OHM; Cable Diameter Max:8mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:120ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 8Mm, 120 Ohm; Cable Diameter Max Tdk - 17X9452 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 8Mm, 120 Ohm; Cable Diameter Max Tdk
17X9452
Ferrite Core, Split, 8Mm, 120 Ohm; Cable Diameter Max Tdk 17X9452
FERRITE CORE, SPLIT, 8MM, 120 OHM; Cable Diameter Max:8mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:120ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FERRITE CORE, SPLIT, 8MM, 120 OHM; Cable Diameter Max:8mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:120ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 17X9452
Product Name Ferrite Core, Split, 8Mm, 120 Ohm; Cable Diameter Max Tdk
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
STAYSTIK ® 811 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details