TDK-Lambda Americas Inc. Programmable Power Supplies Z650-0.64-LAN-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z650-0.64-LAN-U is a programmable high-voltage power supply in the Z+ series, offering 0 to 650 V output at up to 0.64 A, with a maximum output power of 416 W. It features built-in USB, RS-232, and RS-485 interfaces with optional LAN compliance with LXI Class C. The unit supports constant voltage and constant current modes, accepts an 85 to 265 Vac input, and operates in 2U rack or bench mounting configurations. It measures 105 mm wide, 83 mm high, and 350 mm deep with a metal case and plastic front panel. Efficiency is rated at 84% to 86% with 60 mV RMS voltage ripple and 150 mV peak noise at 20 MHz bandwidth. The supply includes overcurrent, overvoltage, and overtemperature protection, remote on/off control, and a 5-year warranty. It meets IEC/UL/CSA/EN61010-1, IEC60950, and EN55032/EN55024 standards for safety and EMI.

Datasheet Summary
Powered by GS/AI

The Z650-0.64-LAN-U is a programmable high-voltage power supply in the Z+ series, offering 0 to 650 V output at up to 0.64 A, with a maximum output power of 416 W. It features built-in USB, RS-232, and RS-485 interfaces with optional LAN compliance with LXI Class C. The unit supports constant voltage and constant current modes, accepts an 85 to 265 Vac input, and operates in 2U rack or bench mounting configurations. It measures 105 mm wide, 83 mm high, and 350 mm deep with a metal case and plastic front panel. Efficiency is rated at 84% to 86% with 60 mV RMS voltage ripple and 150 mV peak noise at 20 MHz bandwidth. The supply includes overcurrent, overvoltage, and overtemperature protection, remote on/off control, and a 5-year warranty. It meets IEC/UL/CSA/EN61010-1, IEC60950, and EN55032/EN55024 standards for safety and EMI.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z650-0.64-LAN-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z650-0.64-LAN-U
Programmable Power Supplies Z650-0.64-LAN-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supply, 1Ch, 650V, 640A, Programmable; Power Supply Output Type Tdk-Lambda - 51X6013 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 650V, 640A, Programmable; Power Supply Output Type Tdk-Lambda
51X6013
Power Supply, 1Ch, 650V, 640A, Programmable; Power Supply Output Type Tdk-Lambda 51X6013
POWER SUPPLY, 1CH, 650V, 640A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:650V; Output Current Min:0A; Output Current Max:640mA; Power Rating:416W RoHS Compliant: Yes

POWER SUPPLY, 1CH, 650V, 640A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:650V; Output Current Min:0A; Output Current Max:640mA; Power Rating:416W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Z650-0.64-LAN-U 51X6013
Product Name Programmable Power Supplies Power Supply, 1Ch, 650V, 640A, Programmable; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1 RoHS Compliant
DC Output Voltage 650.0 volts 0.0 to 650.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-15kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-20kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-15kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details