TDK-Lambda Americas Inc. High Voltage Power Supplies 203L-5kV-NEG-3P480

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 203L-5kV-NEG-3P480 is a high-voltage, water-cooled capacitor charging and DC power supply rated for 5 kV negative polarity output with a 480 VAC three-phase input. It delivers 20 kJ/sec average capacitor charging power and 30 kW continuous DC power, with an ultra-compact 7U rack-mount form factor measuring 19 W x 12.25 H x 22.5 D inches (483 x 311 x 571 mm) and weighing 220 lbs (100 kg). The unit features passive PFC (pf = 0.9), efficiency better than 85%, and operates with coolant flow of 2 US GPM (7.6 L/min) at 15-35°C inlet temperature. The front panel includes local voltage control, meters, status indicators, and HV On/Off push buttons. Remote control is provided via a 25-pin D-sub connector, supporting 0-10 V programming and safety interlocks. Output stability is ±0.2% per hour after warmup, with pulse-to-pulse repeatability of ±2% up to 100 Hz.

Datasheet Summary
Powered by GS/AI

The 203L-5kV-NEG-3P480 is a high-voltage, water-cooled capacitor charging and DC power supply rated for 5 kV negative polarity output with a 480 VAC three-phase input. It delivers 20 kJ/sec average capacitor charging power and 30 kW continuous DC power, with an ultra-compact 7U rack-mount form factor measuring 19 W x 12.25 H x 22.5 D inches (483 x 311 x 571 mm) and weighing 220 lbs (100 kg). The unit features passive PFC (pf = 0.9), efficiency better than 85%, and operates with coolant flow of 2 US GPM (7.6 L/min) at 15-35°C inlet temperature. The front panel includes local voltage control, meters, status indicators, and HV On/Off push buttons. Remote control is provided via a 25-pin D-sub connector, supporting 0-10 V programming and safety interlocks. Output stability is ±0.2% per hour after warmup, with pulse-to-pulse repeatability of ±2% up to 100 Hz.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 203L-5kV-NEG-3P480 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
203L-5kV-NEG-3P480
High Voltage Power Supplies 203L-5kV-NEG-3P480
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 203L-5kV-NEG-3P480
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-15kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-3KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402S-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details