The Z+ Low Voltage Series is a programmable power supply designed for bench or 2U rack mounting, offering constant voltage and constant current modes with seamless auto crossover. The Z60-7-LAN-L-U model provides 0 to 60 V output at up to 7 A, with a 420 W maximum power rating, and includes standard USB, RS232, and RS485 interfaces with optional LAN compatibility compliant with LXI Class C. It accepts an 85-265 Vac input and operates at up to 83% efficiency. The unit features a wide body case measuring 105 mm wide, 83 mm high, and 350 mm deep, with front-panel output jacks and a North American AC line cord. It supports remote on/off, remote sensing, and has overcurrent, overvoltage, and overtemperature protection. The device meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 60VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 7A Output 420W Features LAN, Programmable, RS232, RS485 and USB Interface
BENCH POWER SUPPLY, 60V ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:7A; Power Rating:420W; Product Range:Z+ SeriesRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z60-7-LAN-L-U | Z60-7-LAN-L-U-ND | 71T6692 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Bench Power Supply, 60V Adjustable; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | 1 | |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | ||
| DC Output Voltage | 60.0 volts | 0.0 to 60.0 volts | 0.0 to 60.0 volts |