The Z60-3.5-U is a 210W programmable DC power supply in the Z+ Low Voltage Series, offering 0 to 60V output voltage and 0 to 3.5A output current. It features built-in USB, RS232, and RS485 interfaces, with a North American AC line cord (NEMA 5-15P). The unit operates in constant voltage or constant current mode with auto crossover, accepts an 85 to 265Vac input, and has a 2U height for bench or rack mounting. It measures 70mm wide, 83mm high, and 350mm deep, weighs 1,900g, and provides 83% efficiency at 100-200Vac. Ripple and noise are rated at 7mV peak-to-peak at 5Hz-1MHz and 4mA RMS at 20MHz bandwidth. The device includes overvoltage, overcurrent, and overtemperature protection, supports remote on/off and sense, and carries a five-year warranty.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 60VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 3.5A Output 210W Features Programmable, RS232, RS485 and USB Interface
PWR SUP BENCH PROG 0-60V 210W
POWER SUPPLY, BENCH, AC-DC, 0-60V, 3.5A, 210W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.5A; Power Rating:210W; Width:70mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z60-3.5-U | 285-2202-ND | 285-Z60-3.5-U-ND | 07W8841 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Power Supplies (Test, Bench) | Power Supply, Bench, Ac-Dc, 0-60V, 3.5A, 210W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | 1 | DC Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | |||
| Operating Temperature | 0 to 50 C (32 to 122 F) | |||
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | |||
| DC Output Voltage | 60.0 volts | 0.0 to 60.0 volts | 0.0 to 60.0 volts | 0.0 to 60.0 volts |