TDK-Lambda Americas Inc. High Voltage Power Supplies 500A-40KV-POS

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500A series is a high voltage capacitor charging power supply designed for OEM applications, offering output voltages from 1kV to 40kV and continuous DC power of 500W. The 500A-40kV-POS variant provides a fixed positive 40kV output, oil-insulated with a DS2024 silicone lead and proprietary HV connector, housed in a compact air-cooled package measuring 146mm wide, 141mm high, and 361mm deep, weighing 14kg with optional Active PFC. It supports selectable 110VAC or 230VAC input, achieves better than 85% efficiency, and meets UL60601-1 medical safety standards. Remote control is provided via a 15-pin D-sub connector with signals for programming, enable, inhibit, and fault monitoring. Pulse-to-pulse repeatability is within ±0.2% up to 300Hz, and stored energy is less than 0.3J across all models.

Datasheet Summary
Powered by GS/AI

The 500A series is a high voltage capacitor charging power supply designed for OEM applications, offering output voltages from 1kV to 40kV and continuous DC power of 500W. The 500A-40kV-POS variant provides a fixed positive 40kV output, oil-insulated with a DS2024 silicone lead and proprietary HV connector, housed in a compact air-cooled package measuring 146mm wide, 141mm high, and 361mm deep, weighing 14kg with optional Active PFC. It supports selectable 110VAC or 230VAC input, achieves better than 85% efficiency, and meets UL60601-1 medical safety standards. Remote control is provided via a 15-pin D-sub connector with signals for programming, enable, inhibit, and fault monitoring. Pulse-to-pulse repeatability is within ±0.2% up to 300Hz, and stored energy is less than 0.3J across all models.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 500A-40KV-POS - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
500A-40KV-POS
High Voltage Power Supplies 500A-40KV-POS
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 500A-40KV-POS
Product Name High Voltage Power Supplies
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Regulatory Compliance IEC60601-1 EN60601-1 UL60601-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS200M-36/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
3 suppliers
High Voltage Power Supplies - 303S-4kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-50kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details