TDK-Lambda Americas Inc., High Power Division Programmable Power Supply, 600W, Cal; Power Supply Output Type Tdk-Lambda Z60-10-U CAL

Description
PROGRAMMABLE POWER SUPPLY, 600W, CAL; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE POWER SUPPLY, 600W, CAL; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supply, 600W, Cal; Power Supply Output Type Tdk-Lambda - 12AC6020 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Power Supply, 600W, Cal; Power Supply Output Type Tdk-Lambda
12AC6020
Programmable Power Supply, 600W, Cal; Power Supply Output Type Tdk-Lambda 12AC6020
PROGRAMMABLE POWER SUPPLY, 600W, CAL; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

PROGRAMMABLE POWER SUPPLY, 600W, CAL; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6020
Product Name Programmable Power Supply, 600W, Cal; Power Supply Output Type Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 320V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2135-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers