The Z60-10-IS510-U is a programmable 60V, 10A, 600W power supply from the Z+ Low Voltage Series, designed for bench or rack mounting in a 2U form factor. It features standard built-in USB, RS-232, and RS-485 interfaces with an optional isolated analog voltage programming interface (IS510) and includes a North American AC line cord (U option). The unit operates from 85-265Vac input, supports constant voltage and constant current modes with automatic crossover, and delivers 83-85% efficiency. It has a width of 70mm, height of 83mm, and depth of 350mm, with a metal case and plastic front panel. Inherent specifications include a 20ms holdup time, <0.05% CV warm-up drift, 30ppm/°C temperature coefficient, and IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 60VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 10A Output 600W Features Programmable, RS232, RS485 and USB Interface
POWER SUPPLY, BENCH, AC-DC, 0-60V, 10A, 600W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z60-10-IS510-U | Z60-10-IS510-U-ND | 07W8823 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Power Supply, Bench, Ac-Dc, 0-60V, 10A, 600W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant | |
| DC Output Voltage | 60.0 volts | 0.0 to 60.0 volts | 0.0 to 60.0 volts |