TDK-Lambda Americas Inc. Programmable Power Supplies Z36-6-IS510-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z36-6-IS510-U is a 210W programmable DC power supply from the Z+ Low Voltage Series, offering 0-36V output voltage and 0-6A output current in constant voltage or constant current mode. It features standard built-in USB, RS-232, and RS-485 interfaces with an isolated analog programming interface (IS510) and includes a North American AC line cord (U option). The unit is designed for bench or 2U rack mounting, measures 70 × 83 × 350 mm, and operates from an 85-265Vac input. It meets IEC/UL/CSA/EN61010-1 and IEC60950 safety standards, supports remote on/off control, and includes overcurrent, overvoltage, and overtemperature protection. Efficiency is 83-85% at 100-200Vac, and it carries a five-year warranty.

Datasheet Summary
Powered by GS/AI

The Z36-6-IS510-U is a 210W programmable DC power supply from the Z+ Low Voltage Series, offering 0-36V output voltage and 0-6A output current in constant voltage or constant current mode. It features standard built-in USB, RS-232, and RS-485 interfaces with an isolated analog programming interface (IS510) and includes a North American AC line cord (U option). The unit is designed for bench or 2U rack mounting, measures 70 × 83 × 350 mm, and operates from an 85-265Vac input. It meets IEC/UL/CSA/EN61010-1 and IEC60950 safety standards, supports remote on/off control, and includes overcurrent, overvoltage, and overtemperature protection. Efficiency is 83-85% at 100-200Vac, and it carries a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z36-6-IS510-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z36-6-IS510-U
Programmable Power Supplies Z36-6-IS510-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supply, Bench, Ac-Dc, 0-36V, 6A, 216W; Power Supply Output Type Tdk-Lambda - 07W8816 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Ac-Dc, 0-36V, 6A, 216W; Power Supply Output Type Tdk-Lambda
07W8816
Power Supply, Bench, Ac-Dc, 0-36V, 6A, 216W; Power Supply Output Type Tdk-Lambda 07W8816
POWER SUPPLY, BENCH, AC-DC, 0-36V, 6A, 216W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:6A; Power Rating:216W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, AC-DC, 0-36V, 6A, 216W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:6A; Power Rating:216W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Z36-6-IS510-U 07W8816
Product Name Programmable Power Supplies Power Supply, Bench, Ac-Dc, 0-36V, 6A, 216W; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1 RoHS Compliant
DC Output Voltage 36.0 volts 0.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-1KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 152A-6KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supplies - G10-265-1P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
AC-DC Power Supplies - CSS280-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers