TDK-Lambda Americas Inc. AC-DC Power Supplies CSS280-12

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSS280-12 is a 280W AC-DC medical power supply with a 12V output, designed for convection or forced air cooling. It has an industry-standard 3 × 5 × 1.18" (76.2 × 127 × 30 mm) footprint and delivers 210W via convection or 280W with forced air (18CFM). It supports a 90-264VAC input range, meets EN61000-3-2 with >0.9 power factor, and complies with UL/EN/IEC60601-1 and IEC60950-1, featuring 2 x MOPPs. Output ripple is 150mV peak-to-peak, efficiency is 91% typical, and it includes standby +5V/0.5A and +12V/0.3A auxiliary outputs. Operation temperature ranges from -20°C to +70°C with derating, and it carries a three-year warranty.

Datasheet Summary
Powered by GS/AI

The CSS280-12 is a 280W AC-DC medical power supply with a 12V output, designed for convection or forced air cooling. It has an industry-standard 3 × 5 × 1.18" (76.2 × 127 × 30 mm) footprint and delivers 210W via convection or 280W with forced air (18CFM). It supports a 90-264VAC input range, meets EN61000-3-2 with >0.9 power factor, and complies with UL/EN/IEC60601-1 and IEC60950-1, featuring 2 x MOPPs. Output ripple is 150mV peak-to-peak, efficiency is 91% typical, and it includes standby +5V/0.5A and +12V/0.3A auxiliary outputs. Operation temperature ranges from -20°C to +70°C with derating, and it carries a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CSS280-12 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CSS280-12
AC-DC Power Supplies CSS280-12
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-CSS280-12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CSS280-12-ND
AC DC Converters 285-CSS280-12-ND
Open Frame AC DC Converters 1 Output 12V 17.5A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 17.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 17.5A; Power Supply Approvals Tdk-Lambda - 81Y1088 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 17.5A; Power Supply Approvals Tdk-Lambda
81Y1088
Power Supply, Ac-Dc, 12V, 17.5A; Power Supply Approvals Tdk-Lambda 81Y1088
POWER SUPPLY, AC-DC, 12V, 17.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):280W @ 18CFM; Power Rating (Convection Cooling):210W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 17.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):280W @ 18CFM; Power Rating (Convection Cooling):210W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CSS280-12 285-CSS280-12-ND 81Y1088
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 12V, 17.5A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Features Medical and Industrial certifications Industry standard footprint Dual input fuses Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-20KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS150M-12/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
5 suppliers
AC-DC Power Supplies - CUS200M-24 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
High Voltage Power Supplies - 303S-40kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details