The TDK-Lambda Z36-18-U is a programmable AC-DC bench power supply with an output voltage range of 0 to 36V and a maximum output current of 18A, providing a total power rating of 648W. It features built-in communication interfaces including USB, RS-232, and RS-485, with optional LAN and GPIB interfaces available. The power supply operates in both constant current and constant voltage modes, making it suitable for a variety of applications.
The device is designed for bench or rack mounting and includes a five-year warranty. It has a load regulation of 2mV and line regulation of 2mV, ensuring stable output under varying load conditions. The operating temperature range is from 0 to 50°C, with a storage temperature range of -20 to +85°C. The power supply complies with safety standards such as UL61010-1 and EN61010-1, and features overvoltage and overtemperature protection.
With a compact size of 83 x 70 x 350 mm and a weight of 1.9 kg, the Z36-18-U is designed for ease of integration into various setups. Its internal temperature-controll
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
POWER SUPPLY, BENCH, AC-DC, 0-36V, 18A, 648W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:18A; Power Rating:648W; Plug Type:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z36-18-IS420-U | 07W8801 |
| Product Name | Programmable Power Supplies | Power Supply, Bench, Ac-Dc, 0-36V, 18A, 648W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant |
| DC Output Voltage | 36.0 volts | 0.0 to 36.0 volts |