The CUS100ME-12/A is a 100W AC-DC power supply in a 2 x 4 x 1.24 inch enclosure with a U channel cover, designed for convection or conduction cooling. It delivers 100W at 50°C ambient temperature and meets medical certifications for Class I and Class II applications with 2 x MOPP isolation. The unit operates from 85 to 264Vac input, achieves up to 94% efficiency, and complies with IEC/EN/UL/CSA62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
CUS100ME is a single output 2” x 4” AC/DC supply with IEC60601-1 3rd edition medical approval as well as IEC60950-1 and is available in four mechanical formats: Open pcb, pcb with baseplate, U channel and U channel with cover. The power supply is rated at 100W maximum output power. With baseplate and U channel conduction cooling assistance this rating can be achieved at up to 70°C ambient temperature and with forced air cooling of 1m/s operation up to 85°C ambient temperature is possible. It meets class B levels for both conducted and radiated emi and is compliant with EN60601-1-2:2015 Edition 4 immunity requirements. CUS100ME is suitable for both Class I and Class II installations, is available with 12V to 48V outputs and is ideal for medical and general applications that require silent operation with no fan noise. Efficiency is up to 94%, and off load power consumption is less than 0.5W
Features
CUS100ME videos
Range Overview Video
CUS100ME 2 x 4” 100W AC-DC Power Supplies Video
Application Video
What are the key features of the CUS100ME medical ac-dc power supplies?
Applications for this product
Enclosed AC DC Converters 1 Output 12V 8.33A 85 ~ 264 VAC Input
POWER SUPPLY, MEDICAL, AC-DC, 12V, 8.33A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CUS100ME-12/A | CUS100ME-12/A | 285-CUS100ME-12/A-ND | 67AC6233 |
| Product Name | AC-DC Power Supplies | 2 x 4” 100W AC-DC Power Supplies | AC DC Converters | Power Supply, Medical, Ac-Dc, 12V, 8.33A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | |||
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | 85 C (185 F) | -20 to 85 C (-4 to 185 F) | |
| Regulatory Compliance | IEC60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 EN60950-1 UL60950-1 IEC62368-1 EN62368-1 UL62368-1 | RoHS Compliant |